Mitsubishi Electric & Electronics USA, Inc. Current Transformer CW-5L120/5A

Description
CURRENT TRANSFORMER, 5VA, 1150V MAX, 50/60HZ, 120 @ 5A. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, 5VA, 1150V MAX, 50/60HZ, 120 @ 5A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 113664049 - Radwell International
Willingboro, NJ, United States
Current Transformer
113664049
Current Transformer 113664049
CURRENT TRANSFORMER, 5VA, 1150V MAX, 50/60HZ, 120 @ 5A. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, 5VA, 1150V MAX, 50/60HZ, 120 @ 5A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 113664049
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4201/150-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 1718822 - RS Components, Ltd.
Specs
Type / Applications Clip fit
Operating Temperature 55 C (131 F)
View Details
Current Transformers & Shunts - EA3296-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details