Triad Magnetics Current Transformer F-341X

Description
POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:25.2V; POWER RATING:50.4VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, SINGLE SECONDARY; CURRENT RATING:2A; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:25.2V; POWER RATING:50.4VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, SINGLE SECONDARY; CURRENT RATING:2A; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 32199777 - Radwell International
Willingboro, NJ, United States
Current Transformer
32199777
Current Transformer 32199777
POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:25.2V; POWER RATING:50.4VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, SINGLE SECONDARY; CURRENT RATING:2A; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:25.2V; POWER RATING:50.4VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, SINGLE SECONDARY; CURRENT RATING:2A; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 32199777
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3655-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers - 106792 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
Plug-in current transformer - 855-601/1500-501 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details