Triad Magnetics Current Transformer N-73A

Description
TRANSFORMER, ISO, 2 X 115V, 150VA; CHASSIS MOUNT TRANSFORMER TYPE:SAFETY ISOLATING; SECONDARY VOLTAGES:2 X 115V; POWER RATING:150VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, DUAL SECONDARY; CURRENT RATING:650MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER, ISO, 2 X 115V, 150VA; CHASSIS MOUNT TRANSFORMER TYPE:SAFETY ISOLATING; SECONDARY VOLTAGES:2 X 115V; POWER RATING:150VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, DUAL SECONDARY; CURRENT RATING:650MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 22538035 - Radwell International
Willingboro, NJ, United States
Current Transformer
22538035
Current Transformer 22538035
TRANSFORMER, ISO, 2 X 115V, 150VA; CHASSIS MOUNT TRANSFORMER TYPE:SAFETY ISOLATING; SECONDARY VOLTAGES:2 X 115V; POWER RATING:150VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, DUAL SECONDARY; CURRENT RATING:650MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, ISO, 2 X 115V, 150VA; CHASSIS MOUNT TRANSFORMER TYPE:SAFETY ISOLATING; SECONDARY VOLTAGES:2 X 115V; POWER RATING:150VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, DUAL SECONDARY; CURRENT RATING:650MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 22538035
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3319-000 - TE Connectivity
Specs
Secondary Current 50 amps
View Details
Current Transformers - 557787 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Plug-in current transformer - 855-2701/035-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details