Magnetek, Inc. Current Transformer F16400

Description
TRANSFORMER 115V PRI 16VCT SEC PCB MT. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER 115V PRI 16VCT SEC PCB MT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 60287804 - Radwell International
Willingboro, NJ, United States
Current Transformer
60287804
Current Transformer 60287804
TRANSFORMER 115V PRI 16VCT SEC PCB MT. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER 115V PRI 16VCT SEC PCB MT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 60287804
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4105/300-101 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 1718820 - RS Components, Ltd.
Specs
Type / Applications Clip fit
Operating Temperature -5 C (23 F)
View Details
SCT1111-0060 | Mini ring-type CT, 60 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 60 amps
View Details