Red Lion Controls, Inc. Current Transformer CTR05000

Description
CURRENT TRANSFORMER, 10 AMP, 20 AMP, 50 AMP, 50A/4-20 MA, SPLIT CASE. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, 10 AMP, 20 AMP, 50 AMP, 50A/4-20 MA, SPLIT CASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 2399466 - Radwell International
Willingboro, NJ, United States
Current Transformer
2399466
Current Transformer 2399466
CURRENT TRANSFORMER, 10 AMP, 20 AMP, 50 AMP, 50A/4-20 MA, SPLIT CASE. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, 10 AMP, 20 AMP, 50 AMP, 50A/4-20 MA, SPLIT CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 2399466
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 1718754 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Current Transformers & Shunts - EA3291-000 - TE Connectivity
Specs
Burden 15 VA
Secondary Current 5 amps
View Details
Split-core current transformer - 855-4201/200-203 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 3 % F.S.
View Details