Stancor Current Transformer P-8639

Description
AUTO TRANSFORMER; VOLTAGE FUNCTION: STEP-UP, INPUT VOLTAGE:115 V, OUTPUT VOLTAGE:230 V, POWER RATING: 300 VA, OUTPUT CURRENT: 1.3 A, ISOLATION VOLTAGE: 1.5 KV, INPUT CONNECTION: 6 FT CORD. FREE 2 YEAR RADWELL WARRANTY
Description
AUTO TRANSFORMER; VOLTAGE FUNCTION: STEP-UP, INPUT VOLTAGE:115 V, OUTPUT VOLTAGE:230 V, POWER RATING: 300 VA, OUTPUT CURRENT: 1.3 A, ISOLATION VOLTAGE: 1.5 KV, INPUT CONNECTION: 6 FT CORD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 18909750 - Radwell International
Willingboro, NJ, United States
Current Transformer
18909750
Current Transformer 18909750
AUTO TRANSFORMER; VOLTAGE FUNCTION: STEP-UP, INPUT VOLTAGE:115 V, OUTPUT VOLTAGE:230 V, POWER RATING: 300 VA, OUTPUT CURRENT: 1.3 A, ISOLATION VOLTAGE: 1.5 KV, INPUT CONNECTION: 6 FT CORD. FREE 2 YEAR RADWELL WARRANTY

AUTO TRANSFORMER; VOLTAGE FUNCTION: STEP-UP, INPUT VOLTAGE:115 V, OUTPUT VOLTAGE:230 V, POWER RATING: 300 VA, OUTPUT CURRENT: 1.3 A, ISOLATION VOLTAGE: 1.5 KV, INPUT CONNECTION: 6 FT CORD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 18909750
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

MODEL AL 50:5 RATIO - 1411-AL-500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Plug-in current transformer - 855-1001/2500-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 331597 - RS Components, Ltd.
Specs
Type / Applications Din rail mounted
Operating Temperature 30 C (86 F)
View Details
Current Transformers & Shunts - CR8462-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details