Schneider Electric, Ltd. Current Transformer METSECTSP5A4160U

Description
SPLIT CORE CURRENT TRANSFORMER, POWERLOGIC UL2808 CT, 1600 A, 5 A OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
SPLIT CORE CURRENT TRANSFORMER, POWERLOGIC UL2808 CT, 1600 A, 5 A OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 179784766 - Radwell International
Willingboro, NJ, United States
Current Transformer
179784766
Current Transformer 179784766
SPLIT CORE CURRENT TRANSFORMER, POWERLOGIC UL2808 CT, 1600 A, 5 A OUTPUT. FREE 2 YEAR RADWELL WARRANTY

SPLIT CORE CURRENT TRANSFORMER, POWERLOGIC UL2808 CT, 1600 A, 5 A OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Transformer -  - Radwell International
Willingboro, NJ, United States
Current Transformer
Current Transformer
SQUARE D Transformers METSECTSP5A4160U

SQUARE D Transformers METSECTSP5A4160U

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 179784766
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3309-000 - TE Connectivity
Specs
Burden 3.75 VA
Secondary Current 5 amps
View Details
Split-core current transformer - 855-5001/400-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details