FLEX-CORE Current Transformer 7-501

Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 500;5A, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 500;5A, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 119180474 - Radwell International
Willingboro, NJ, United States
Current Transformer
119180474
Current Transformer 119180474
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 500;5A, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 500;5A, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 119180474
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformer - 5683165 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Plug-in current transformer - 855-305/250-509 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers - 7754947 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
Current Transformers & Shunts - BM7635-000 - TE Connectivity
Specs
Burden 0.2500 VA
Secondary Current 100 amps
View Details