Triad Magnetics Current Transformer F-26X

Description
POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:12.6V; POWER RATING:31.5VA; FREQUENCY RANGE:60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:2.5A; TRANSFORMER TERMINALS:WIRE LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:12.6V; POWER RATING:31.5VA; FREQUENCY RANGE:60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:2.5A; TRANSFORMER TERMINALS:WIRE LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 4873783 - Radwell International
Willingboro, NJ, United States
Current Transformer
4873783
Current Transformer 4873783
POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:12.6V; POWER RATING:31.5VA; FREQUENCY RANGE:60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:2.5A; TRANSFORMER TERMINALS:WIRE LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:12.6V; POWER RATING:31.5VA; FREQUENCY RANGE:60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:2.5A; TRANSFORMER TERMINALS:WIRE LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 4873783
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-805/2000-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformer - 909239 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
SCT0121-0010 | Coil CT, 10 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 10 amps
View Details
Current Transformers & Shunts - CG3701-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details