Cattron Group International, Inc. Current Transformer ACC0049

Description
CURRENT TRANSFORMER, 600A:5A , 1.1" I.D.. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, 600A:5A , 1.1" I.D.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 146908422 - Radwell International
Willingboro, NJ, United States
Current Transformer
146908422
Current Transformer 146908422
CURRENT TRANSFORMER, 600A:5A , 1.1" I.D.. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, 600A:5A , 1.1" I.D.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 146908422
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-601/1500-501 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 7511623 - RS Components, Ltd.
Specs
Type / Applications Stand alone
Operating Temperature -20 C (-4 F)
View Details
Current Transformers & Shunts - BM7705-000 - TE Connectivity
Specs
Burden 0.2500 VA
Secondary Current 100 amps
View Details