Schneider Electric, Ltd. Current Transformer 74RFT-401

Description
CURRENT TRANSFORMER, 600V, INDOOR TYPE, 400:5 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, 600V, INDOOR TYPE, 400:5 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 117688618 - Radwell International
Willingboro, NJ, United States
Current Transformer
117688618
Current Transformer 117688618
CURRENT TRANSFORMER, 600V, INDOOR TYPE, 400:5 RATIO. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, 600V, INDOOR TYPE, 400:5 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 117688618
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 106775 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Primary Voltage 15 volts
View Details
SCT0111-0015 | Coil CT, 15 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 15 amps
View Details
Plug-in current transformer - 855-405/750-509 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers & Shunts - EA3324-000 - TE Connectivity
Specs
Burden 7.5 VA
Secondary Current 5 amps
View Details