ABB AB Current Transformer TKM-1-401181-T3

Description
ASEA BROWN BOVERI , TKM-1-401181-T3, TKM1401181T3, CURRENT TRANSFORMER, 25/60HZ, 0.6/10KV . FREE 2 YEAR RADWELL WARRANTY
Description
ASEA BROWN BOVERI , TKM-1-401181-T3, TKM1401181T3, CURRENT TRANSFORMER, 25/60HZ, 0.6/10KV . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 93830824 - Radwell International
Willingboro, NJ, United States
Current Transformer
93830824
Current Transformer 93830824
ASEA BROWN BOVERI , TKM-1-401181-T3, TKM1401181T3, CURRENT TRANSFORMER, 25/60HZ, 0.6/10KV . FREE 2 YEAR RADWELL WARRANTY

ASEA BROWN BOVERI , TKM-1-401181-T3, TKM1401181T3, CURRENT TRANSFORMER, 25/60HZ, 0.6/10KV . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 93830824
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 8711613P - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
Split-core current transformer - 855-5105/300-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
2 suppliers
SCT0121-0015 | Coil CT, 15 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 15 amps
View Details
Current Transformers & Shunts - EA3331-000 - TE Connectivity
Specs
Burden 30 VA
Secondary Current 5 amps
View Details