Hammond Manufacturing Company Inc. Current Transformer DD9J

Description
VOLTAGE POWER TRANSFORMER, 1-PHASE, 600VAC, 25VA. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE POWER TRANSFORMER, 1-PHASE, 600VAC, 25VA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 123944570 - Radwell International
Willingboro, NJ, United States
Current Transformer
123944570
Current Transformer 123944570
VOLTAGE POWER TRANSFORMER, 1-PHASE, 600VAC, 25VA. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE POWER TRANSFORMER, 1-PHASE, 600VAC, 25VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 123944570
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5001/1000-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
MODEL AL, 300:5 RATIO - 1411-AL-301 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Current Transformers & Shunts - E52242-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details