FLEX-CORE Current Transformer FC-1000/3VAC-4L20

Description
CURRENT TRANSFORMER 1000:3VAC. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER 1000:3VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 90635892 - Radwell International
Willingboro, NJ, United States
Current Transformer
90635892
Current Transformer 90635892
CURRENT TRANSFORMER 1000:3VAC. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER 1000:3VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 90635892
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-405/400-509 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers - 566739 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
SCT0121-0002 | Coil CT, 2.5 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 2.5 amps
View Details
Current Transformers & Shunts - EA3326-000 - TE Connectivity
Specs
Burden 10 VA
Secondary Current 5 amps
View Details