Triad Magnetics Current Transformer F4-12

Description
TRANSFORMER, ISO, CHASSIS MOUNT, TYPE: SPLIT BOBBIN, SECONDARY VOLTAGE: 12.6V, POWER RATING: 6VA, FREQUENCY RANGE: 50HZ / 60HZ, WINDING TYPE: SINGLE PRIMARY, SINGLE SECONDARY, CURRENT RATING: 500MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER, ISO, CHASSIS MOUNT, TYPE: SPLIT BOBBIN, SECONDARY VOLTAGE: 12.6V, POWER RATING: 6VA, FREQUENCY RANGE: 50HZ / 60HZ, WINDING TYPE: SINGLE PRIMARY, SINGLE SECONDARY, CURRENT RATING: 500MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 62143426 - Radwell International
Willingboro, NJ, United States
Current Transformer
62143426
Current Transformer 62143426
TRANSFORMER, ISO, CHASSIS MOUNT, TYPE: SPLIT BOBBIN, SECONDARY VOLTAGE: 12.6V, POWER RATING: 6VA, FREQUENCY RANGE: 50HZ / 60HZ, WINDING TYPE: SINGLE PRIMARY, SINGLE SECONDARY, CURRENT RATING: 500MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, ISO, CHASSIS MOUNT, TYPE: SPLIT BOBBIN, SECONDARY VOLTAGE: 12.6V, POWER RATING: 6VA, FREQUENCY RANGE: 50HZ / 60HZ, WINDING TYPE: SINGLE PRIMARY, SINGLE SECONDARY, CURRENT RATING: 500MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 62143426
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 8711616P - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
SCT0111-0030 | Coil CT, 30 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 30 amps
View Details
Plug-in current transformer - 855-301/250-501 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - CG3227-000 - TE Connectivity
Specs
Secondary Current 200 amps
View Details