Celsa Messgerate GmbH Current Transformer IER-1200/5A

Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE IER, 1200/5A, 50/60 HZ, 72 KA, 15 VA, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE IER, 1200/5A, 50/60 HZ, 72 KA, 15 VA, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 219346198 - Radwell International
Willingboro, NJ, United States
Current Transformer
219346198
Current Transformer 219346198
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE IER, 1200/5A, 50/60 HZ, 72 KA, 15 VA, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE IER, 1200/5A, 50/60 HZ, 72 KA, 15 VA, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 219346198
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

SCT0121-0030 | Coil CT, 30 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 30 amps
View Details
Split-core current transformer - 855-3001/100-003 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 3 % F.S.
View Details
Current Transformers & Shunts - E38893-000 - TE Connectivity
Specs
Burden 10 VA
Secondary Current 5 amps
View Details
Current Transformers - 566716 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details