Functional Devices, Inc. Current Transformer TR50VA002

Description
TRANSFORMER, 50VA, 120 TO 24 VAC, FOOT AND DUAL THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER, 50VA, 120 TO 24 VAC, FOOT AND DUAL THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 74573375 - Radwell International
Willingboro, NJ, United States
Current Transformer
74573375
Current Transformer 74573375
TRANSFORMER, 50VA, 120 TO 24 VAC, FOOT AND DUAL THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, 50VA, 120 TO 24 VAC, FOOT AND DUAL THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 74573375
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - C28501-000 - TE Connectivity
Specs
Burden 15 VA
Secondary Current 5 amps
View Details
Current Transformers - 7511636 - RS Components, Ltd.
Specs
Type / Applications Stand alone
Operating Temperature -20 C (-4 F)
View Details
Plug-in current transformer - 855-305/600-509 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details