Triad Magnetics Current Transformer VPP36-1560

Description
POWER TRANSFORMER, PCB TRANSFORMER TYPE:DUAL BOBBIN; SECONDARY VOLTAGES:2 X 18V; POWER RATING:56VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:3.12A; ISOLATION VOLTAGE:4KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER TRANSFORMER, PCB TRANSFORMER TYPE:DUAL BOBBIN; SECONDARY VOLTAGES:2 X 18V; POWER RATING:56VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:3.12A; ISOLATION VOLTAGE:4KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 18910592 - Radwell International
Willingboro, NJ, United States
Current Transformer
18910592
Current Transformer 18910592
POWER TRANSFORMER, PCB TRANSFORMER TYPE:DUAL BOBBIN; SECONDARY VOLTAGES:2 X 18V; POWER RATING:56VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:3.12A; ISOLATION VOLTAGE:4KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER TRANSFORMER, PCB TRANSFORMER TYPE:DUAL BOBBIN; SECONDARY VOLTAGES:2 X 18V; POWER RATING:56VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:3.12A; ISOLATION VOLTAGE:4KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 18910592
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3723-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Split-core current transformer - 855-4101/250-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 1718770 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details