Mitsubishi Electric & Electronics USA, Inc. Current Transformer CW-5LP 20/5A

Description
CURRENT TRANSFORMER 5VA 20/5A. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER 5VA 20/5A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 61564165 - Radwell International
Willingboro, NJ, United States
Current Transformer
61564165
Current Transformer 61564165
CURRENT TRANSFORMER 5VA 20/5A. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER 5VA 20/5A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 61564165
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 1718825 - RS Components, Ltd.
Specs
Type / Applications Base mounted
Operating Temperature -5 C (23 F)
View Details
Split-core current transformer - 855-5101/400-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers & Shunts - EA3300-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details