Triad Magnetics Current Transformer F-117X

Description
TRANSFORMER, 24V, 9.6VA; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:24V; POWER RATING:9.6VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:400MA; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER, 24V, 9.6VA; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:24V; POWER RATING:9.6VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:400MA; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 18901674 - Radwell International
Willingboro, NJ, United States
Current Transformer
18901674
Current Transformer 18901674
TRANSFORMER, 24V, 9.6VA; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:24V; POWER RATING:9.6VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:400MA; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, 24V, 9.6VA; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:24V; POWER RATING:9.6VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:400MA; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 18901674
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 8711613 - RS Components, Ltd.
Specs
Type / Applications Surface mount
Operating Temperature -40 C (-40 F)
View Details
Split-core current transformer - 855-5101/800-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details