FLEX-CORE Current Transformer FC-1200/5-6

Description
CURRENT TRANSFORMER 1200:5A 50-400HZ 720V. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER 1200:5A 50-400HZ 720V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 56421927 - Radwell International
Willingboro, NJ, United States
Current Transformer
56421927
Current Transformer 56421927
CURRENT TRANSFORMER 1200:5A 50-400HZ 720V. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER 1200:5A 50-400HZ 720V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 56421927
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-301/075-201 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
MODEL AL, 100:5 RATIO - 1411-AL-101 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Current Transformers - 9145297 - RS Components, Ltd.
Specs
Type / Applications Din rail
Operating Temperature -15 C (5 F)
View Details
SCT0121-0020 | Coil CT, 20 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 20 amps
View Details