DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
200
220
230
240
250
260
270
280
281
282
283
284
285
286
287
288
289
290
291
292
300
310
320
330
332
| Product Name | Notes |
|---|---|
| 12VDC Voltage Input 1.5kW Power Output Continuous Inverter, UPS 1 AC Outlets Europe | |
| 12VDC Voltage Input 1.5kW Power Output Continuous Inverter, UPS 2 AC Outlets NEMA 5-15R North America | |
| 12VDC Voltage Input 3kW Power Output Continuous Inverter, UPS 1 AC Outlets Europe | |
| 12VDC Voltage Input 3kW Power Output Continuous Inverter, UPS 2 AC Outlets NEMA 5-15R North America | |
| 24VDC Voltage Input 1.5kW Power Output Continuous Inverter, UPS 1 AC Outlets Europe | |
| 24VDC Voltage Input 1.5kW Power Output Continuous Inverter, UPS 2 AC Outlets NEMA 5-15R North America | |
| 24VDC Voltage Input 3kW Power Output Continuous Inverter, UPS 1 AC Outlets Europe | |
| 24VDC Voltage Input 3kW Power Output Continuous Inverter, UPS 2 AC Outlets NEMA 5-15R North America | |
| 48VDC Voltage Input 1.5kW Power Output Continuous Inverter, UPS 1 AC Outlets Europe | |
| 48VDC Voltage Input 1.5kW Power Output Continuous Inverter, UPS 2 AC Outlets NEMA 5-15R North America | |
| 48VDC Voltage Input 3kW Power Output Continuous Inverter, UPS 1 AC Outlets Europe | |
| 48VDC Voltage Input 3kW Power Output Continuous Inverter, UPS 2 AC Outlets NEMA 5-15R North America | |
| AC/DC CONVERTER 12V 1.992KW | |
| AC/DC CONVERTER 385V 12500W | |
| AC/DC CONVERTER 92/194V 4500W | |
| AC/DC DIN RAIL SUPPLY 12V 26W | |
| AC/DC DIN RAIL SUPPLY 12V 42W | |
| AC/DC DIN RAIL SUPPLY 12V 72W | |
| AC/DC DIN RAIL SUPPLY 12V 96W | |
| AC/DC DIN RAIL SUPPLY 24V 120W | |
| AC/DC DIN RAIL SUPPLY 24V 30W | |
| AC/DC DIN RAIL SUPPLY 24V 55W | |
| AC/DC DIN RAIL SUPPLY 24V 79W | |
| AC/DC DIN RAIL SUPPLY 48V 120W | |
| AC/DC DIN RAIL SUPPLY 48V 29W | |
| AC/DC DIN RAIL SUPPLY 48V 55W | |
| AC/DC DIN RAIL SUPPLY 48V 82W | |
| AC/DC DIN RAIL SUPPLY 5V 20W | |
| Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 15A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 2A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 37.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 3A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 8.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 12A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 2.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 2.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 20A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 30A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 4.34A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 4.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.5A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 12.5A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 166A 350 ~ 528 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 18.75A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 2.71A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 2.71A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 625mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 7.5A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 8.3A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 3.58A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 28V 5.36A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 1.12A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 1.81A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 12.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 2.78A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 4.17A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 417mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 5A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 8.33A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 36V 840mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 385V 110A 360 ~ 528 VAC (3 Phase) Input | |
| Enclosed AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 2.09A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 3.13A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 3.75A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 313mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 6.25A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 630mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 83.3A 350 ~ 528 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 840mA 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 9.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5.1V 4A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 53V 3.4A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 8A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 8A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 2 Output 12V 5V 3.34A, 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 2 Output 12V 5V 5.42A, 8A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 2 Output 15V 5V 2.67A, 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 2 Output 15V 5V 4.34A, 8A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 2 Output 24V 5V 1.67A, 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 2 Output 24V 5V 2.71A, 8A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 12V 5V -12V 3.34A, 4A, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 12V 5V -12V 5.42A, 8A, 600mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 15V 5V -15V 2.67A, 4A, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 15V 5V -15V 4.34A, 8A, 600mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 24V 5V 12V 1.67A, 4A, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 24V 5V 12V 2.71A, 8A, 600mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -12V 10A, 4A, 600mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -12V 15A, 5.5A, 600mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -12V 7A, 3A, 400mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -5V 10A, 4A, 600mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -5V 15A, 6A, 600mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -5V 7A, 3A, 600mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 15V -15V 10A, 3A, 600mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 15V -15V 15A, 4.5A, 600mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 15V -15V 6A, 2.5A, 500mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 24V 12V 10A, 2A, 600mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 24V 12V 15A, 3A, 600mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 24V 12V 7A, 1.5A, 400mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 5V 3.3V 12V 9A, 8A, 300mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 168mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 168mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 168mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 168mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 80mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 80mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 12V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 15V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 24V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 65mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 65mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 3.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 3.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 12V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 15V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 24V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 12V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 40mA, 40mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 40mA, 40mA 12V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 40mA, 40mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 40mA, 40mA 5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 24V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 24V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 12V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 110mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 110mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 110mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 110mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 12V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 112mA, 112mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 112mA, 112mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 112mA, 112mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 112mA, 112mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.3V 10A 2.4V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.3V 16A 2.4V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.3V 6A 2.4V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 10A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 16A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 6A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 30A 4.5V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 30A 6V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 2.5V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 3A 3V - 17V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.86V 600mA 2.3V - 4.8V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input | |
| Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 15A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 16A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 1A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 2.1A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 20.8A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 25A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 4.17A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC, 110 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 8.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 8.3A 90 ~ 132 VAC, 187 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 1.7A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 12A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 13A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 16.6A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 20A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 4.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 4.3A 90 ~ 264 VAC, 110 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 6.7A 90 ~ 132 VAC, 187 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 800mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 1.1A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 12.5A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 2.085A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 2.71A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 2.7A 90 ~ 264 VAC, 110 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 4.2A 90 ~ 132 VAC, 187 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 500mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 625mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 7.5A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 8.3A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 28V 3.58A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 28V 5.36A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 36V 1.39A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 36V 1.81A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 36V 2.78A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 36V 4.17A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 36V 417mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 36V 5A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 36V 8.33A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 36V 8.86A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 36V 8.9A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 36V 840mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 1.045A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 1.35A 90 ~ 264 VAC, 110 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 2.09A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 2.1A 90 ~ 132 VAC, 187 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 3.13A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 3.75A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 313mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 4.2A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 6.25A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 6.65A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 630mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 840mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 53V 1.24A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 53V 3.4A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 53V 580mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 53V 950mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 11A 90 ~ 264 VAC, 110 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 20A 90 ~ 132 VAC, 187 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 8A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 12V -12V 500mA, 500mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 2 Output 5V 12V 6A, 3A 90 ~ 264 VAC, 110 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 5V 24V 6A, 1.5A 90 ~ 264 VAC, 110 ~ 370 VDC Input | |
| Open Frame AC DC Converters 3 Output 3.3V 5.2V 12V 6A, 3A, 500mA 90 ~ 264 VAC, 110 ~ 370 VDC Input | |
| Open Frame AC DC Converters 3 Output 5V 12V -12V 6A, 3A, 500mA 90 ~ 264 VAC, 110 ~ 370 VDC Input | |
| Open Frame AC DC Converters 3 Output 5V 15V -15V 6A, 2.4A, 500mA 90 ~ 264 VAC, 110 ~ 370 VDC Input |
| << Prev | Next >> |