DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
90
100
110
120
130
140
144
145
146
147
148
149
150
151
152
153
154
155
156
160
170
180
190
200
210
250
300
332
| Product Name | Notes |
|---|---|
| Enclosed AC DC Converters 3 Output 12V 48V 12V 20A, 5A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 12V 48V 12V 20A, 5A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 12V 48V 12V 20A, 5A, 60A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 12V 48V 12V 20A, 5A, 80A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 12V 48V 5V 20A, 5A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 3 Output 12V 48V 5V 20A, 5A, 144A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 12V 12V 20A, 5A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 12V 12V 20A, 5A, 20A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 12V 12V 20A, 5A, 20A, 60A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 12V 12V 20A, 5A, 40A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 12V 12V 20A, 5A, 60A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 12V 24V 20A, 5A, 40A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 12V 24V 20A, 5A, 60A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 12V 48V 20A, 5A, 40A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 12V 5V 20A, 5A, 20A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 12V 5V 20A, 5A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 12V 5V 20A, 5A, 20A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 12V 5V 20A, 5A, 40A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 12V 5V 20A, 5A, 60A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 12V 20A, 5A, 108A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 12V 20A, 5A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 12V 20A, 5A, 36A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 12V 20A, 5A, 36A, 60A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 12V 20A, 5A, 72A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 24V 20A, 5A, 108A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 24V 20A, 5A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 24V 20A, 5A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 24V 20A, 5A, 36A, 30A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 24V 20A, 5A, 72A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 48V 20A, 5A, 108A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 48V 20A, 5A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 48V 20A, 5A, 36A, 15A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 48V 20A, 5A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 48V 20A, 5A, 72A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 5V 20A, 5A, 108A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 5V 20A, 5A, 36A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 5V 20A, 5A, 36A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 4 Output 12V 48V 5V 5V 20A, 5A, 72A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 12V 12V 20A, 5A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 12V 12V 20A, 5A, 20A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 12V 12V 20A, 5A, 40A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 12V 24V 20A, 5A, 40A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 12V 48V 20A, 5A, 40A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 12V 5V 20A, 5A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 12V 5V 20A, 5A, 20A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 12V 5V 20A, 5A, 40A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 5V 12V 20A, 5A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 5V 12V 20A, 5A, 36A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 5V 12V 20A, 5A, 72A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 5V 24V 20A, 5A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 5V 24V 20A, 5A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 5V 24V 20A, 5A, 72A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 5V 48V 20A, 5A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 5V 48V 20A, 5A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 5V 48V 20A, 5A, 72A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 5V 5V 20A, 5A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 5V 5V 20A, 5A, 36A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 5 Output 12V 48V 5V 5V 20A, 5A, 72A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 6 Output 12V 48V 12V 12V 20A, 5A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 6 Output 12V 48V 12V 5V 20A, 5A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 6 Output 12V 48V 5V 12V 20A, 5A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 6 Output 12V 48V 5V 24V 20A, 5A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 6 Output 12V 48V 5V 48V 20A, 5A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 6 Output 12V 48V 5V 5V 20A, 5A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input |
| << Prev | Next >> |