TRACO Power North America, Inc. AC DC Converters TPP 65-124E-D

Description
Enclosed AC DC Converters 1 Output 24V 2.71A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 2.71A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP65-124E-D-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP65-124E-D-ND
AC DC Converters 1951-TPP65-124E-D-ND
Enclosed AC DC Converters 1 Output 24V 2.71A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 2.71A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 24V, 2.71A; Power Supply Approvals Traco Power - 97AJ7999 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 24V, 2.71A; Power Supply Approvals Traco Power
97AJ7999
Power Supply, Ac-Dc, 1 O/p, 24V, 2.71A; Power Supply Approvals Traco Power 97AJ7999
POWER SUPPLY, AC-DC, 1 O/P, 24V, 2.71A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.71A; Output Voltage - Output 2:-; Width:55.9mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 24V, 2.71A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.71A; Output Voltage - Output 2:-; Width:55.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPP65-124E-D-ND 97AJ7999
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 24V, 2.71A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.71 amps 2.71 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details