TRACO Power North America, Inc. AC DC Converters TPP 30-103-D

Description
Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2864-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2864-ND
AC DC Converters 1951-2864-ND
Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 6A; Power Supply Approvals Traco Power - 73AC5804 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 6A; Power Supply Approvals Traco Power
73AC5804
Power Supply, Ac-Dc, 3.3V, 6A; Power Supply Approvals Traco Power 73AC5804
POWER SUPPLY, AC-DC, 3.3V, 6A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 6A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 3.3V, 6A; No. Of Outputs Traco Power - 95AC2311 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 6A; No. Of Outputs Traco Power
95AC2311
Power Supply, Ac-Dc, 3.3V, 6A; No. Of Outputs Traco Power 95AC2311
POWER SUPPLY, AC-DC, 3.3V, 6A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 6A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2864-ND 73AC5804 95AC2311
Product Name AC DC Converters Power Supply, Ac-Dc, 3.3V, 6A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 3.3V, 6A; No. Of Outputs Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps 6 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2325-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details