TRACO Power North America, Inc. AC DC Converters TPP 180-112A-M

Description
Open Frame AC DC Converters 1 Output 12V 15A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 15A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP180-112A-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP180-112A-M-ND
AC DC Converters 1951-TPP180-112A-M-ND
Open Frame AC DC Converters 1 Output 12V 15A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 12V 15A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 15A; Power Supply Approvals Traco Power - 08AK9196 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 15A; Power Supply Approvals Traco Power
08AK9196
Power Supply, Ac-Dc, 12V, 15A; Power Supply Approvals Traco Power 08AK9196
POWER SUPPLY, AC-DC, 12V, 15A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:12VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 15A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:12VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPP180-112A-M-ND 08AK9196
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 15A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details