Texas Instruments Standard Linear and Logic Power Supplies Board Mount DCDC Converters - TPS82130SILR TPS82130SILR

Description
Manufacturer: Texas Instruments Win Source Part Number: 759375-TPS82130SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Voltage - Output 1: 0.9 ~ 5V Family Name: TPS82130 Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SMD Module Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): CE-1004; TPS82130SILT; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 17V Parts Dimension: 0.12" L x 0.11" W x 0.06" H (3.0mm x 2.8mm x 1.5mm)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 759375-TPS82130SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Voltage - Output 1: 0.9 ~ 5V Family Name: TPS82130 Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SMD Module Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): CE-1004; TPS82130SILT; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 17V Parts Dimension: 0.12" L x 0.11" W x 0.06" H (3.0mm x 2.8mm x 1.5mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TPS82130SILR - 759375-TPS82130SILR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82130SILR
759375-TPS82130SILR
Power Supplies Board Mount DCDC Converters - TPS82130SILR 759375-TPS82130SILR
Manufacturer: Texas Instruments Win Source Part Number: 759375-TPS82130SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Voltage - Output 1: 0.9 ~ 5V Family Name: TPS82130 Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SMD Module Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): CE-1004; TPS82130SILT; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 17V Parts Dimension: 0.12" L x 0.11" W x 0.06" H (3.0mm x 2.8mm x 1.5mm)

Manufacturer: Texas Instruments
Win Source Part Number: 759375-TPS82130SILR
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OTP
Applications: ITE (Commercial)
Voltage - Output 1: 0.9 ~ 5V
Family Name: TPS82130
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SMD Module
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): CE-1004; TPS82130SILT;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 17V
Parts Dimension: 0.12" L x 0.11" W x 0.06" H (3.0mm x 2.8mm x 1.5mm)

Buy Now Datasheet
DC DC Converters - 296-47436-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-47436-2-ND
DC DC Converters 296-47436-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 3A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 3A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-47436-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-47436-6-ND
DC DC Converters 296-47436-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 3A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 3A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-47436-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-47436-1-ND
DC DC Converters 296-47436-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 3A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 3A 3V - 17V Input

Buy Now Datasheet
Dc/dc Conv, Pol, Buck, 3A, Usip-8; Dc / Dc Converter Type Texas Instruments - 33AH5407 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Buck, 3A, Usip-8; Dc / Dc Converter Type Texas Instruments
33AH5407
Dc/dc Conv, Pol, Buck, 3A, Usip-8; Dc / Dc Converter Type Texas Instruments 33AH5407
DC/DC CONV, POL, BUCK, 3A, USIP-8; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:900mV; RoHS Compliant: Yes

DC/DC CONV, POL, BUCK, 3A, USIP-8; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:900mV; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - TPS82130SILR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82130SILR
Power Supplies - Board Mount - DC DC Converters TPS82130SILR
DC DC CONVERTER 0.9-5V

DC DC CONVERTER 0.9-5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 759375-TPS82130SILR 296-47436-2-ND 33AH5407 TPS82130SILR
Product Name Power Supplies Board Mount DCDC Converters - TPS82130SILR DC DC Converters Dc/dc Conv, Pol, Buck, 3A, Usip-8; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 3.0 to 17.0 volts 3.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10360-80-3u-27450 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details