TRACO Power North America, Inc. AC DC Converters TPP 30-103-J

Description
Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2848-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2848-ND
AC DC Converters 1951-2848-ND
Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 6A; No. Of Outputs Traco Power - 95AC2312 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 6A; No. Of Outputs Traco Power
95AC2312
Power Supply, Ac-Dc, 3.3V, 6A; No. Of Outputs Traco Power 95AC2312
POWER SUPPLY, AC-DC, 3.3V, 6A; No. of Outputs:1Outputs; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 6A; No. of Outputs:1Outputs; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, , 3.3V, 6A; Power Supply Approvals Traco Power - 73AC5805 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, , 3.3V, 6A; Power Supply Approvals Traco Power
73AC5805
Power Supply, Ac-Dc, , 3.3V, 6A; Power Supply Approvals Traco Power 73AC5805
POWER SUPPLY, AC-DC, , 3.3V, 6A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, , 3.3V, 6A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2848-ND 95AC2312 73AC5805
Product Name AC DC Converters Power Supply, Ac-Dc, 3.3V, 6A; No. Of Outputs Traco Power Power Supply, Ac-Dc, , 3.3V, 6A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1242188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details