TRACO Power North America, Inc. AC DC Converters TPP 40-112E-D

Description
Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP40-112E-D-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP40-112E-D-ND
AC DC Converters 1951-TPP40-112E-D-ND
Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 3.34A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 12V, 3.34A; Power Supply Approvals Traco Power - 97AJ7983 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 12V, 3.34A; Power Supply Approvals Traco Power
97AJ7983
Power Supply, Ac-Dc, 1 O/p, 12V, 3.34A; Power Supply Approvals Traco Power 97AJ7983
POWER SUPPLY, AC-DC, 1 O/P, 12V, 3.34A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Width:55.9mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 12V, 3.34A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Width:55.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPP40-112E-D-ND 97AJ7983
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 12V, 3.34A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3.34 amps 3.34 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227759 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details