Enclosed AC DC Converters 1 Output 9V 3.34A 85 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, , 9V, 3.34A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:9V; Output Current - Output 1:3.34A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-2850-ND | 73AC5811 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, , 9V, 3.34A; Power Supply Approvals Traco Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| AC Input Voltage | 85.0 to 264.0 volts | |
| DC Input Voltage | 120.0 to 370.0 volts | |
| Regulatory Compliance | RoHS Compliant |