Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 1A 3V - 17V Input
Manufacturer: Texas Instruments
Win Source Part Number: 845097-TPS82150SILR
Series: MicroSip™
Operating Temperature Range: -40°C ~ 125°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 6V - - - 1A 3V - 17V Input
Package: 8-LDFN Exposed Pad, Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS82150
Categories: Power Supplies - Board Mount
Case / Package: 8-uSIP (3x2.8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TPS82150SILR-ND, 296-50509-6, 296-50509-1, 296-50509-2
DC DC CONVERTER 0.9-6V
DC/DC CONV, SYNC BUCK, 2MHZ, USIP-8; DC / DC Converter Type:Micro SIP; Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-50509-6-ND | 845097-TPS82150SILR | TPS82150SILR | 28AH6209 |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - TPS82150SILR | Power Supplies - Board Mount - DC DC Converters | Dc/dc Conv, Sync Buck, 2Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 1 amps | 1 amps | ||
| DC Input Voltage | 3.0 to 17.0 volts | 3.0 to 17.0 volts |