TRACO Power North America, Inc. AC DC Converters TPP 150-115A-J

Description
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2843-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2843-ND
AC DC Converters 1951-2843-ND
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 7.34A; Power Supply Approvals Traco Power - 73AC5799 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 7.34A; Power Supply Approvals Traco Power
73AC5799
Power Supply, Ac-Dc, 15V, 7.34A; Power Supply Approvals Traco Power 73AC5799
POWER SUPPLY, AC-DC, 15V, 7.34A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Product Range:TPP 150A-J RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 7.34A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Product Range:TPP 150A-J RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 15V, 7.34A; No. Of Outputs Traco Power - 95AC2306 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 7.34A; No. Of Outputs Traco Power
95AC2306
Power Supply, Ac-Dc, 15V, 7.34A; No. Of Outputs Traco Power 95AC2306
POWER SUPPLY, AC-DC, 15V, 7.34A; No. of Outputs:1 Output; Power Rating (Covection Cooling):150W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 7.34A; No. of Outputs:1 Output; Power Rating (Covection Cooling):150W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2843-ND 73AC5799
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 7.34A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -25 to 80 C (-13 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - PSD-A60W48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps
View Details
2 suppliers
Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details