Texas Instruments Standard Linear and Logic DC DC Converters TPS82085SILT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-42112-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-42112-1-ND
DC DC Converters 296-42112-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-42112-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-42112-6-ND
DC DC Converters 296-42112-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-42112-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-42112-2-ND
DC DC Converters 296-42112-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 2.5V - 6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS82085SILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82085SILT
Power Supplies - Board Mount - DC DC Converters TPS82085SILT
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site
Dc/dc Conv, Sync Buck, 2.4Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments - 28AH6206 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.4Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments
28AH6206
Dc/dc Conv, Sync Buck, 2.4Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments 28AH6206
DC/DC CONV, SYNC BUCK, 2.4MHZ, USIP-8; DC / DC Converter Type:Micro SIP; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.4MHZ, USIP-8; DC / DC Converter Type:Micro SIP; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-42112-1-ND TPS82085SILT 28AH6206
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, Sync Buck, 2.4Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 2.5 to 6.0 volts 2.5 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - XHR20-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details