TRACO Power North America, Inc. AC DC Converters TPP 450-136A-M

Description
Open Frame AC DC Converters 1 Output 36V 8.86A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 8.86A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2760-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2760-ND
AC DC Converters 1951-2760-ND
Open Frame AC DC Converters 1 Output 36V 8.86A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 36V 8.86A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12.5V, 36A; No. Of Outputs Traco Power - 73AC5839 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12.5V, 36A; No. Of Outputs Traco Power
73AC5839
Power Supply, Ac-Dc, 12.5V, 36A; No. Of Outputs Traco Power 73AC5839
POWER SUPPLY, AC-DC, 12.5V, 36A; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 21CFM; Power Rating (Convection Cooling):320W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12.5V, 36A; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 21CFM; Power Rating (Convection Cooling):320W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2760-ND 73AC5839
Product Name AC DC Converters Power Supply, Ac-Dc, 12.5V, 36A; No. Of Outputs Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data