TRACO Power North America, Inc. AC DC Converters TPP 65-112E-D

Description
Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP65-112E-D-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP65-112E-D-ND
AC DC Converters 1951-TPP65-112E-D-ND
Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 5.42A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 12V, 5.42A; Power Supply Approvals Traco Power - 97AJ7995 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 12V, 5.42A; Power Supply Approvals Traco Power
97AJ7995
Power Supply, Ac-Dc, 1 O/p, 12V, 5.42A; Power Supply Approvals Traco Power 97AJ7995
POWER SUPPLY, AC-DC, 1 O/P, 12V, 5.42A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:-; Width:55.9mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 12V, 5.42A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:-; Width:55.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPP65-112E-D-ND 97AJ7995
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 12V, 5.42A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5.42 amps 5.42 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp350-50egn-90-19411 - TPS Elektronik GmbH
Specs
DC Output Power 350 watts
View Details