DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 200 240 250 260 270 280 290 294 295 296 297 298 299 300 301 302 303 304 305 306 310 320 330 332
Product Name Notes
DC DC Converter Output - Input
Isolated Module DC DC Converter 1 Output 12V 33.33A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 12V 4.2A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 50A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 15V 26.67A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 15V 40A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 16.67A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 3.13A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 24V 6.25A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 28V 14.28A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 14.29A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 2.68A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 28V 21.43A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 5.36A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 2V 25A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 2V 80A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 3.3V 15.15A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 3.3V 15A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 22.7A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 3.3V 80A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 32V 18.75A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 36V 11.11A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 36V 16.67A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 36V 2.08A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 36V 4.17A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 48V 1.56A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 48V 12.5A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 48V 3.13A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 48V 8.33A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 54V 11.11A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 5V 10A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 20A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 5V 60A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 5V 80A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 8V 12.5A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 8V 37.5A 250V - 425V Input
PWR Sup,Batt,Condit

<< Prev Next >>