DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
140
150
160
170
180
190
194
195
196
197
198
199
200
201
202
203
204
205
206
210
220
230
240
250
260
300
332
| Product Name | Notes |
|---|---|
| 12V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 12V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 12V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 12V 60W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 3.75W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 15V 65W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 20W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 18V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 24V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 24V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Single Blade Included) Input | |
| 24V 65W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Single Blade Included) Input | |
| 24V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 94W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 48V 18W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 65W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 48V 72W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48W Wall Mount 24V | |
| 5.9V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5.9V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 56V 75W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 10W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 5V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 5V 2.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 2.5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 5V 20W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V 20W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 7.5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 6V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 7.5V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 7.5V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 9V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 10W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 9V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| AC-DC, 10 W, 12 VDC, SINGLE OUTP | |
| AC-DC, 10 W, 15 VDC, SINGLE OUTP | |
| AC-DC, 10 W, 24 VDC, SINGLE OUTP | |
| AC-DC, 10 W, 3.3 VDC, SINGLE OUT | |
| AC-DC, 10 W, 5 VDC, SINGLE OUTPU | |
| AC-DC, 10 W, 9 VDC, SINGLE OUTPU | |
| AC-DC, 13.5 W, 3.3 VDC, SINGLE O | |
| AC-DC, 15 W, 12 VDC, SINGLE OUTP | |
| AC-DC, 15 W, 15 VDC, SINGLE OUTP | |
| AC-DC, 15 W, 24 VDC, SINGLE OUTP | |
| AC-DC, 15 W, 3.3 VDC, SINGLE OUT | |
| AC-DC, 15 W, 5 VDC, SINGLE OUTPU | |
| AC-DC, 15 W, 9 VDC, SINGLE OUTPU | |
| AC-DC, 19.8 W, 3.3 VDC, SINGLE O | |
| AC-DC, 20 W, 12 VDC, SINGLE OUTP | |
| AC-DC, 20 W, 15 VDC, SINGLE OUTP | |
| AC-DC, 20 W, 24 VDC, SINGLE OUTP | |
| AC-DC, 20 W, 3.3 VDC, SINGLE OUT | |
| AC-DC, 20 W, 48 VDC, SINGLE OUTP | |
| AC-DC, 20 W, 5 VDC, SINGLE OUTPU | |
| AC-DC, 20 W, 9 VDC, SINGLE OUTPU | |
| AC-DC, 20.5 W, 5 VDC, SINGLE OUT | |
| AC-DC, 22.5 W, 9 VDC, SINGLE OUT | |
| AC-DC, 25.2 W, 12 VDC, SINGLE OU | |
| AC-DC, 25.5 W, 15 VDC, SINGLE OU | |
| AC-DC, 26.4 W, 24 VDC, SINGLE OU | |
| AC-DC, 26.4 W, 36 VDC, SINGLE OU | |
| AC-DC, 26.4 W, 48 VDC, SINGLE OU | |
| AC-DC, 30 W, 12 VDC, SINGLE OUTP | |
| AC-DC, 30 W, 15 VDC, SINGLE OUTP | |
| AC-DC, 30 W, 48 VDC, SINGLE OUTP | |
| AC-DC, 30 W, 5 VDC, SINGLE OUTPU | |
| AC-DC, 30 W, 9 VDC, SINGLE OUTPU | |
| AC-DC, 31 W, 24 VDC, SINGLE OUTP | |
| AC-DC, 35 W, 5 VDC, SINGLE OUTPU | |
| AC-DC, 36 W, 9 VDC, SINGLE OUTPU | |
| AC-DC, 40 W, 12 VDC, SINGLE OUTP | |
| AC-DC, 40 W, 15 VDC, SINGLE OUTP | |
| AC-DC, 40 W, 24 VDC, SINGLE OUTP | |
| AC-DC, 40 W, 48 VDC, SINGLE OUTP | |
| AC/DC CONVERTER 12V 10W | |
| AC/DC CONVERTER 12V 20W | |
| AC/DC CONVERTER 12V 3.9W | |
| AC/DC CONVERTER 12V 36W | |
| AC/DC CONVERTER 12V 40W | |
| AC/DC CONVERTER 15V 10W | |
| AC/DC CONVERTER 15V 20W | |
| AC/DC CONVERTER 15V 3.9W | |
| AC/DC CONVERTER 15V 36W | |
| AC/DC CONVERTER 15V 40W | |
| AC/DC CONVERTER 24V 10W | |
| AC/DC CONVERTER 24V 15W | |
| AC/DC CONVERTER 24V 20W | |
| AC/DC CONVERTER 24V 3.9W | |
| AC/DC CONVERTER 24V 36W | |
| AC/DC CONVERTER 24V 40W | |
| AC/DC CONVERTER 3.3V 10W | |
| AC/DC CONVERTER 3.3V 13W | |
| AC/DC CONVERTER 3.3V 3.9W | |
| AC/DC CONVERTER 36V 40W | |
| AC/DC CONVERTER 48V 20W | |
| AC/DC CONVERTER 48V 36W | |
| AC/DC CONVERTER 48V 40W | |
| AC/DC CONVERTER 5V 10W | |
| AC/DC CONVERTER 5V 15W | |
| AC/DC CONVERTER 5V 20W | |
| AC/DC CONVERTER 5V 30W | |
| AC/DC CONVERTER 5V 35W | |
| AC/DC CONVERTER 9V 10W | |
| AC/DC CONVERTER 9V 20W | |
| AC/DC DIN RAIL SUPPLY 12V 10W | |
| AC/DC DIN RAIL SUPPLY 12V 11W | |
| AC/DC DIN RAIL SUPPLY 12V 120W | |
| AC/DC DIN RAIL SUPPLY 12V 15W | |
| AC/DC DIN RAIL SUPPLY 12V 20W | |
| AC/DC DIN RAIL SUPPLY 12V 24W | |
| AC/DC DIN RAIL SUPPLY 12V 25W | |
| AC/DC DIN RAIL SUPPLY 12V 30W | |
| AC/DC DIN RAIL SUPPLY 12V 3W | |
| AC/DC DIN RAIL SUPPLY 12V 41W | |
| AC/DC DIN RAIL SUPPLY 12V 54W | |
| AC/DC DIN RAIL SUPPLY 12V 60W | |
| AC/DC DIN RAIL SUPPLY 12V 85W | |
| AC/DC DIN RAIL SUPPLY 12V 90W | |
| AC/DC DIN RAIL SUPPLY 15V 10W | |
| AC/DC DIN RAIL SUPPLY 15V 11W | |
| AC/DC DIN RAIL SUPPLY 15V 15W | |
| AC/DC DIN RAIL SUPPLY 15V 19W | |
| AC/DC DIN RAIL SUPPLY 15V 20W | |
| AC/DC DIN RAIL SUPPLY 15V 21W | |
| AC/DC DIN RAIL SUPPLY 15V 24W | |
| AC/DC DIN RAIL SUPPLY 15V 30W | |
| AC/DC DIN RAIL SUPPLY 15V 3W | |
| AC/DC DIN RAIL SUPPLY 15V 41W | |
| AC/DC DIN RAIL SUPPLY 15V 60W | |
| AC/DC DIN RAIL SUPPLY 15V 92W | |
| AC/DC DIN RAIL SUPPLY 15V 96W | |
| AC/DC DIN RAIL SUPPLY 24V 11W | |
| AC/DC DIN RAIL SUPPLY 24V 120W | |
| AC/DC DIN RAIL SUPPLY 24V 151W | |
| AC/DC DIN RAIL SUPPLY 24V 15W | |
| AC/DC DIN RAIL SUPPLY 24V 180W | |
| AC/DC DIN RAIL SUPPLY 24V 20W | |
| AC/DC DIN RAIL SUPPLY 24V 240W | |
| AC/DC DIN RAIL SUPPLY 24V 24W | |
| AC/DC DIN RAIL SUPPLY 24V 26W | |
| AC/DC DIN RAIL SUPPLY 24V 30W | |
| AC/DC DIN RAIL SUPPLY 24V 31W | |
| AC/DC DIN RAIL SUPPLY 24V 336W | |
| AC/DC DIN RAIL SUPPLY 24V 3W | |
| AC/DC DIN RAIL SUPPLY 24V 41W | |
| AC/DC DIN RAIL SUPPLY 24V 480W | |
| AC/DC DIN RAIL SUPPLY 24V 48W | |
| AC/DC DIN RAIL SUPPLY 24V 600W | |
| AC/DC DIN RAIL SUPPLY 24V 60W | |
| AC/DC DIN RAIL SUPPLY 24V 9.8W | |
| AC/DC DIN RAIL SUPPLY 24V 91W | |
| AC/DC DIN RAIL SUPPLY 24V 95W | |
| AC/DC DIN RAIL SUPPLY 24V 96W | |
| AC/DC DIN RAIL SUPPLY 3.3V 10W | |
| AC/DC DIN RAIL SUPPLY 3.3V 13W | |
| AC/DC DIN RAIL SUPPLY 3.3V 14W | |
| AC/DC DIN RAIL SUPPLY 3.3V 15W | |
| AC/DC DIN RAIL SUPPLY 3.3V 20W | |
| AC/DC DIN RAIL SUPPLY 3.3V 3W | |
| AC/DC DIN RAIL SUPPLY 3.3V 6.6W | |
| AC/DC DIN RAIL SUPPLY 3.3V 8.6W | |
| AC/DC DIN RAIL SUPPLY 48V 101W | |
| AC/DC DIN RAIL SUPPLY 48V 120W | |
| AC/DC DIN RAIL SUPPLY 48V 154W | |
| AC/DC DIN RAIL SUPPLY 48V 15W | |
| AC/DC DIN RAIL SUPPLY 48V 240W | |
| AC/DC DIN RAIL SUPPLY 48V 24W | |
| AC/DC DIN RAIL SUPPLY 48V 29W | |
| AC/DC DIN RAIL SUPPLY 48V 30W | |
| AC/DC DIN RAIL SUPPLY 48V 41W | |
| AC/DC DIN RAIL SUPPLY 48V 480W | |
| AC/DC DIN RAIL SUPPLY 48V 60W | |
| AC/DC DIN RAIL SUPPLY 48V 96W | |
| AC/DC DIN RAIL SUPPLY 5V 10W | |
| AC/DC DIN RAIL SUPPLY 5V 14W | |
| AC/DC DIN RAIL SUPPLY 5V 15W | |
| AC/DC DIN RAIL SUPPLY 5V 20W | |
| AC/DC DIN RAIL SUPPLY 5V 21W | |
| AC/DC DIN RAIL SUPPLY 5V 23W | |
| AC/DC DIN RAIL SUPPLY 5V 30W | |
| AC/DC DIN RAIL SUPPLY 5V 3W | |
| AC/DC DIN RAIL SUPPLY 9V 10W | |
| AC/DC DIN RAIL SUPPLY 9V 14W | |
| AC/DC DIN RAIL SUPPLY 9V 15W | |
| AC/DC DIN RAIL SUPPLY 9V 20W | |
| AC/DC DIN RAIL SUPPLY 9V 23W | |
| AC/DC DIN RAIL SUPPLY 9V 31W | |
| AC/DC DIN RAIL SUPPLY 9V 3W | |
| AC/DC External Adapter Input | |
| DC POWER SUPPLY,24VDC, 3.125 A,5 | |
| DC POWER SUPPLY,24VDC,10A,50/ 60 | |
| DC POWER SUPPLY,24VDC,2.50A,5 0/6 | |
| DC POWER SUPPLY,24VDC,2.5A,50 /60 | |
| DC POWER SUPPLY,24VDC,20A,50/ 60 | |
| DC POWER SUPPLY,24VDC,40A,50/ 60 | |
| DC POWER SUPPLY,24VDC,5A,50/6 0 H | |
| DC-DC ISOLATED, 150W, 14~160 VDC | |
| DC/DC DIN RAIL SUPPLY 24V 480W | |
| DIN RAIL A/D 100-240V 120W 24V | |
| Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 1.67A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 1.6A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 12.5A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 2.1A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 2.5A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 8.33A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 830mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 850mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 900mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 1.33A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 1.3A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 1.6A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 1A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 2A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 660mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 700mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 700mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.1A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.3A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 4.16A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 410mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 450mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 450mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 6.25A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 625mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 625mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 830mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 850mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 2.6A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 2A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 4.1A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 4.5A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 4A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 2.08A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 3.12A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 420mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 500mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 630mA 85 ~ 305 VAC, 120 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 2.8A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 2.8A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 2A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 3.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 4.1A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 4A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 1.1A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 9V 1.1A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 1.67A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 1.6A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 9V 1.6A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 2.1A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 9V 2.2A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 2.5A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 3.4A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 333mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Enclosed AC DC Converters 2 Output 13.8V 13.8V 1.7A, 900mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 2 Output 13.8V 13.8V 2.8A, 1.5A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 2 Output 13.8V 13.8V 4.75A, 2.5A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 2 Output 13.8V 13.8V 7.6A, 4A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 2 Output 27.6V 27.6V 1.4A, 750mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 2 Output 27.6V 27.6V 2.4A, 1.25A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 2 Output 27.6V 27.6V 3.8A, 2A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 2 Output 27.6V 27.6V 850mA, 450mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed, Conformal Coated DC DC Converter 1 Output 12V 20A 80V Input | |
| Enclosed, Conformal Coated DC DC Converter 1 Output 12V 5A 80V Input | |
| Enclosed, Conformal Coated DC DC Converter 1 Output 12V 6A 144V Input | |
| Enclosed, Conformal Coated DC DC Converter 1 Output 15V 5A 80V Input | |
| Enclosed, Conformal Coated DC DC Converter 1 Output 24V 20A 80V Input | |
| Enclosed, Conformal Coated DC DC Converter 1 Output 24V 8A 80V Input | |
| Enclosed, Conformal Coated DC DC Converter 1 Output 36V 20A 80V Input | |
| Enclosed, Conformal Coated DC DC Converter 1 Output 5.1V 12A 40V Input | |
| Front End AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC Input | |
| Front End AC DC Converters 1 Output 12V 16.67A 90 ~ 264 VAC Input | |
| Front End AC DC Converters 1 Output 48V 12.5A 90 ~ 264 VAC Input | |
| Front End AC DC Converters 1 Output 48V 37.5A 90 ~ 264 VAC Input | |
| Front End AC DC Converters 1 Output 48V 62.5A 90 ~ 264 VAC Input | |
| Front End AC DC Converters 1 Output 54V 18.5A 90 ~ 264 VAC Input | |
| Front End AC DC Converters 1 Output 54V 55.5A 90 ~ 264 VAC Input | |
| Front End DC DC Converter 2 Output 12V 12V 92A 72V Input | |
| Open Frame AC DC Converters 2 Output 13.8V 13.8V 1.7A, 900mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 13.8V 13.8V 2.8A, 1.5A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 13.8V 13.8V 4.75A, 2.5A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 13.8V 13.8V 7.3A, 2.9A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 2 Output 13.8V 13.8V 7.6A, 4A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 27.6V 27.6V 1.4A, 750mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 27.6V 27.6V 2.4A, 1.25A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 27.6V 27.6V 3.65A, 1.73A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 2 Output 27.6V 27.6V 3.8A, 2A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Open Frame AC DC Converters 2 Output 27.6V 27.6V 850mA, 450mA 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Open Frame AC DC Converters 3 Output 27.6V 27.6V 5V 3.1A, 1.73A, 3A 90 ~ 264 VAC Input | |
| Open Frame DC DC Converter 1 Output 12V 1.25A 18V Input | |
| Open Frame DC DC Converter 1 Output 12V 1.25A 36V Input | |
| Open Frame DC DC Converter 1 Output 12V 1.25A 72V Input | |
| Open Frame DC DC Converter 1 Output 12V 2.5A 18V Input | |
| Open Frame DC DC Converter 1 Output 12V 2.5A 36V Input | |
| Open Frame DC DC Converter 1 Output 12V 2.5A 72V Input | |
| Open Frame DC DC Converter 1 Output 12V 3.75A 36V Input | |
| Open Frame DC DC Converter 1 Output 12V 3.75A 72V Input | |
| Open Frame DC DC Converter 1 Output 12V 450mA 72V Input | |
| Open Frame DC DC Converter 1 Output 24V 1.25A 18V Input | |
| Open Frame DC DC Converter 1 Output 24V 1.25A 36V Input | |
| Open Frame DC DC Converter 1 Output 24V 1.25A 72V Input | |
| Open Frame DC DC Converter 1 Output 24V 1.875A 36V Input | |
| Open Frame DC DC Converter 1 Output 24V 1.875A 72V Input | |
| Open Frame DC DC Converter 1 Output 24V 220mA 72V Input | |
| Open Frame DC DC Converter 1 Output 24V 600mA 18V Input | |
| Open Frame DC DC Converter 1 Output 24V 600mA 36V Input | |
| Open Frame DC DC Converter 1 Output 24V 600mA 72V Input | |
| Open Frame DC DC Converter 1 Output 5V 1A 72V Input | |
| Open Frame DC DC Converter 1 Output 5V 3A 18V Input | |
| Open Frame DC DC Converter 1 Output 5V 3A 36V Input | |
| Open Frame DC DC Converter 1 Output 5V 3A 72V Input | |
| Open Frame DC DC Converter 1 Output 5V 5A 18V Input | |
| Open Frame DC DC Converter 1 Output 5V 5A 36V Input | |
| Open Frame DC DC Converter 1 Output 5V 5A 72V Input | |
| Open Frame DC DC Converter 1 Output 5V 6A 18V Input | |
| Open Frame DC DC Converter 1 Output 5V 9A 36V Input | |
| Open Frame DC DC Converter 1 Output 5V 9A 72V Input | |
| POWER SUPPLY;DINRAIL,40W, CL2 | |
| REDUNDANT DC POWER SUPPLY,24VDC, |
| << Prev | Next >> |