Texas Instruments Standard Linear and Logic DC DC Converters TPS82140SILR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-48215-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48215-2-ND
DC DC Converters 296-48215-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-48215-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48215-6-ND
DC DC Converters 296-48215-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-48215-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48215-1-ND
DC DC Converters 296-48215-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 3V - 17V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS82140SILR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82140SILR
Power Supplies - Board Mount - DC DC Converters TPS82140SILR
DC DC CONVERTER 0.9-6V

DC DC CONVERTER 0.9-6V

Supplier's Site
Dc/dc Conv, Sync Buck, 2Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments - 29AH8269 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments
29AH8269
Dc/dc Conv, Sync Buck, 2Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments 29AH8269
DC/DC CONV, SYNC BUCK, 2MHZ, USIP-8; DC / DC Converter Type:Micro SIP; Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, USIP-8; DC / DC Converter Type:Micro SIP; Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-48215-2-ND TPS82140SILR 29AH8269
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, Sync Buck, 2Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
DC Output Current 2 amps 2 amps
DC Input Voltage 3.0 to 17.0 volts 3.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XT15-4 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - WSU075-2400-R-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers