TDK-Lambda Americas Inc. 2040W-4080W 3-Phase Input Industrial Power Supplies TPS4000-12

Description
The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming, remote on/off, remote sense, a standby supply, PMBus communication, built in ORing FET and wide operating temperature range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock. Features 400/440/480 VAC (Nominal) 3 Phase Delta or Wye Fully Regulated, Wide Range Adjustable Output Voltage and Current Programming -40°C (start up) to +70°C Operation Up to 92% Efficiency PMBus Communication Built in ORing FET for Parallel Operation Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Rugged / Harsh Environment
Request a Quote Datasheet
Description
The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming, remote on/off, remote sense, a standby supply, PMBus communication, built in ORing FET and wide operating temperature range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock. Features 400/440/480 VAC (Nominal) 3 Phase Delta or Wye Fully Regulated, Wide Range Adjustable Output Voltage and Current Programming -40°C (start up) to +70°C Operation Up to 92% Efficiency PMBus Communication Built in ORing FET for Parallel Operation Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Rugged / Harsh Environment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2040W-4080W 3-Phase Input Industrial Power Supplies - TPS4000-12 - TDK-Lambda Europe GmbH
Achern, Germany
2040W-4080W 3-Phase Input Industrial Power Supplies
TPS4000-12
2040W-4080W 3-Phase Input Industrial Power Supplies TPS4000-12
The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming, remote on/off, remote sense, a standby supply, PMBus communication, built in ORing FET and wide operating temperature range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock. Features 400/440/480 VAC (Nominal) 3 Phase Delta or Wye Fully Regulated, Wide Range Adjustable Output Voltage and Current Programming -40°C (start up) to +70°C Operation Up to 92% Efficiency PMBus Communication Built in ORing FET for Parallel Operation Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Rugged / Harsh Environment

The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming, remote on/off, remote sense, a standby supply, PMBus communication, built in ORing FET and wide operating temperature range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock.

Features

  • 400/440/480 VAC (Nominal) 3 Phase Delta or Wye
  • Fully Regulated, Wide Range Adjustable Output
  • Voltage and Current Programming
  • -40°C (start up) to +70°C Operation
  • Up to 92% Efficiency
  • PMBus Communication
  • Built in ORing FET for Parallel Operation

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Commercial Aerospace
  • Rugged / Harsh Environment
Supplier's Site Datasheet
AC DC Converters - 285-TPS4000-12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-TPS4000-12-ND
AC DC Converters 285-TPS4000-12-ND
AC/DC CONVERTER 12V 1.992KW

AC/DC CONVERTER 12V 1.992KW

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number TPS4000-12 285-TPS4000-12-ND
Product Name 2040W-4080W 3-Phase Input Industrial Power Supplies AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Operating Temperature -10 to 55 C (14 to 131 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 12.0 volts
DC Output Current 166 amps
Unlock Full Specs
to access all available technical data

Similar Products

480W Switch Select Single Output with PFC Function Supplies - PSP-480S24 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details