TRACO Power North America, Inc. AC DC Converters TPP 150-115

Description
Enclosed AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TPP150-115-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TPP150-115-ND
AC DC Converters TPP150-115-ND
Enclosed AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 150 W, 15 V, 10 A Rohs Compliant Traco Power - 51X1783 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 150 W, 15 V, 10 A Rohs Compliant Traco Power
51X1783
Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 150 W, 15 V, 10 A Rohs Compliant Traco Power 51X1783
AC/DC Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 150 W, 15 V, 10 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 150 W, 15 V, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TPP150-115-ND 51X1783
Product Name AC DC Converters Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 150 W, 15 V, 10 A Rohs Compliant Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 80 C (-13 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details