Open Frame AC DC Converters 1 Output 48V 2.09A 85 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 48V, 2.61A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):125W @ 400LFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-TPI125-148A-J-ND | 83AH0204 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 48V, 2.61A; Power Supply Approvals Traco Power |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Open Frame | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts |