TRACO Power North America, Inc. AC DC Converters TPP 40-124E-J

Description
Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP40-124E-J-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP40-124E-J-ND
AC DC Converters 1951-TPP40-124E-J-ND
Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 24V, 1.67A; Power Supply Approvals Traco Power - 97AJ7988 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 24V, 1.67A; Power Supply Approvals Traco Power
97AJ7988
Power Supply, Ac-Dc, 1 O/p, 24V, 1.67A; Power Supply Approvals Traco Power 97AJ7988
POWER SUPPLY, AC-DC, 1 O/P, 24V, 1.67A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 24V, 1.67A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 1.67A Rohs Compliant Traco Power - 09AK9010 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.67A Rohs Compliant Traco Power
09AK9010
Power Supply, Ac-Dc, 24V, 1.67A Rohs Compliant Traco Power 09AK9010
POWER SUPPLY, AC-DC, 24V, 1.67A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 1.67A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TPP40-124E-J-ND 97AJ7988 09AK9010
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 24V, 1.67A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 24V, 1.67A Rohs Compliant Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-10500-60-3u-27642 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 60 amps
View Details
AC DC Desktop, Wall Power Adapters - Q1201-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details