TRACO Power North America, Inc. AC DC Converters TPP 40-148E-J

Description
Enclosed AC DC Converters 1 Output 48V 840mA 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 840mA 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP40-148E-J-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP40-148E-J-ND
AC DC Converters 1951-TPP40-148E-J-ND
Enclosed AC DC Converters 1 Output 48V 840mA 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 840mA 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 48V, 0.84A; Power Supply Approvals Traco Power - 97AJ7992 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 48V, 0.84A; Power Supply Approvals Traco Power
97AJ7992
Power Supply, Ac-Dc, 1 O/p, 48V, 0.84A; Power Supply Approvals Traco Power 97AJ7992
POWER SUPPLY, AC-DC, 1 O/P, 48V, 0.84A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:48V; Output Current - Output 1:840mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 48V, 0.84A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:48V; Output Current - Output 1:840mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPP40-148E-J-ND 97AJ7992
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 48V, 0.84A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 4778971 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details