TRACO Power North America, Inc. DC DC Converters TMV 1203SHI

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMV1203SHI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMV1203SHI-ND
DC DC Converters TMV1203SHI-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.303A; No. Of Outputs Traco Power - 47AC1955 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A; No. Of Outputs Traco Power
47AC1955
Dc-Dc Converter, 3.3V, 0.303A; No. Of Outputs Traco Power 47AC1955
DC-DC CONVERTER, 3.3V, 0.303A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.303A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMV1203SHI-ND 47AC1955
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.303A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details