TRACO Power North America, Inc. AC DC Converters TPP 30-148A-D

Description
Open Frame AC DC Converters 1 Output 48V 630mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 630mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2863-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2863-ND
AC DC Converters 1951-2863-ND
Open Frame AC DC Converters 1 Output 48V 630mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 48V 630mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.63A; Power Supply Approvals Traco Power - 73AC5827 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.63A; Power Supply Approvals Traco Power
73AC5827
Power Supply, Ac-Dc, 48V, 0.63A; Power Supply Approvals Traco Power 73AC5827
POWER SUPPLY, AC-DC, 48V, 0.63A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.63A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 48V, 0.63A; No. Of Outputs Traco Power - 95AC2333 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.63A; No. Of Outputs Traco Power
95AC2333
Power Supply, Ac-Dc, 48V, 0.63A; No. Of Outputs Traco Power 95AC2333
POWER SUPPLY, AC-DC, 48V, 0.63A; No. of Outputs:1 Output; Power Rating (Covection Cooling):30W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.63A; No. of Outputs:1 Output; Power Rating (Covection Cooling):30W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2863-ND 73AC5827 95AC2333
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 0.63A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 48V, 0.63A; No. Of Outputs Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supplies, XG 1500 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 6.0 to 600.0 volts
AC Output Current 2 to 187 amps
View Details