TRACO Power North America, Inc. AC DC Converters TPP 15-136-J

Description
Enclosed AC DC Converters 1 Output 36V 417mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 417mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2878-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2878-ND
AC DC Converters 1951-2878-ND
Enclosed AC DC Converters 1 Output 36V 417mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 36V 417mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 0.417A; No. Of Outputs Traco Power - 95AC2298 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 0.417A; No. Of Outputs Traco Power
95AC2298
Power Supply, Ac-Dc, 36V, 0.417A; No. Of Outputs Traco Power 95AC2298
POWER SUPPLY, AC-DC, 36V, 0.417A; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:36V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 0.417A; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:36V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, , 36V, 0.417A; Power Supply Approvals Traco Power - 73AC5793 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, , 36V, 0.417A; Power Supply Approvals Traco Power
73AC5793
Power Supply, Ac-Dc, , 36V, 0.417A; Power Supply Approvals Traco Power 73AC5793
POWER SUPPLY, AC-DC, , 36V, 0.417A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:36V; Output Current - Output 1:417mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, , 36V, 0.417A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:36V; Output Current - Output 1:417mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2878-ND 95AC2298
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 0.417A; No. Of Outputs Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10750-120-4u-27627 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details