TRACO Power North America, Inc. AC DC Converters TPP 300-153A-M

Description
Open Frame AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP300-153A-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP300-153A-M-ND
AC DC Converters 1951-TPP300-153A-M-ND
Open Frame AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 53V 5.67A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 53V, 3.4A; Power Supply Approvals Traco Power - 26AK7348 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 53V, 3.4A; Power Supply Approvals Traco Power
26AK7348
Power Supply, Ac-Dc, 53V, 3.4A; Power Supply Approvals Traco Power 26AK7348
POWER SUPPLY, AC-DC, 53V, 3.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W @ 21CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 53V, 3.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W @ 21CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPP300-153A-M-ND 26AK7348
Product Name AC DC Converters Power Supply, Ac-Dc, 53V, 3.4A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details