Open Frame AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 18.75V, 24A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 21CFM; Power Rating (Convection Cooling):320W; Input Voltage VAC:85V AC to 264V AC; Output Power Max:450WRoHS Compliant: Yes
POWER SUPPLY, AC-DC, 18.75V, 24A; No. of Outputs:1 Output; Power Rating (Covection Cooling):450W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1951-2759-ND | 73AC5837 | 95AC2339 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 18.75V, 24A; Power Supply Approvals Traco Power | Power Supply, Ac-Dc, 18.75V, 24A; No. Of Outputs Traco Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | DC Power Supply |
| Form Factor | Open Frame | ||
| Features | Power Factor Correction | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts | 85.0 to 264.0 volts |