TRACO Power North America, Inc. AC DC Converters TMW 36-124

Description
Enclosed AC DC Converters 1 Output 24V 1.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMW36-124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMW36-124-ND
AC DC Converters 1951-TMW36-124-ND
Enclosed AC DC Converters 1 Output 24V 1.5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 1.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Traco Power - 57AJ6271 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Traco Power
57AJ6271
Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Traco Power 57AJ6271
POWER SUPPLY, AC-DC, 24V, 1.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMW36-124-ND 57AJ6271
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -20 to 80 C (-4 to 176 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details