TRACO Power North America, Inc. AC DC Converters TPP 15-103-J

Description
Enclosed AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2872-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2872-ND
AC DC Converters 1951-2872-ND
Enclosed AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, , 3.3V, 4A; Power Supply Approvals Traco Power - 73AC5775 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, , 3.3V, 4A; Power Supply Approvals Traco Power
73AC5775
Power Supply, Ac-Dc, , 3.3V, 4A; Power Supply Approvals Traco Power 73AC5775
POWER SUPPLY, AC-DC, , 3.3V, 4A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:13.2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, , 3.3V, 4A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:13.2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2872-ND 73AC5775
Product Name AC DC Converters Power Supply, Ac-Dc, , 3.3V, 4A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 12/PS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 12.0 volts
View Details
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Type AC Power Source
Technology PWM technology
Applications Industrial, engineering, academic and laboratory applications
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details